TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity EN2997S01203A7

Description
983 3C 3#16 PIN RECP
Request a Quote
Description
983 3C 3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01203A7 - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#16 PIN RECP

983 3C 3#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity - 43W9569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity
43W9569
Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity 43W9569
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01203A7 43W9569
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details