TE Connectivity
983 6C 6#20 Pin Recp Deutsch - Te Connectivity
EN2997S01006MN
Description
983 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 6C 6#20 Pin Recp Deutsch - Te Connectivity
47W5922
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997S01006MN |
47W5922 |
|
Product Name
|
|
983 6C 6#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers