TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity EN2997S01005M6

Description
983 5C 5#20 PIN RECP
Request a Quote
Description
983 5C 5#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S01005M6 - PEI-Genesis
Philadelphia, PA, United States
983 5C 5#20 PIN RECP

983 5C 5#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity - 43W9561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity
43W9561
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity 43W9561
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S01005M6 43W9561
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
IEC Connectors - 8662637 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details