CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 43W9560 |
| Product Name | Circular Connector, Receptacle, 5 Position, 10-5, Wall; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |