TE Connectivity Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity EN2997S00803MN

Description
EN2997 RECEPT FLNG MT 3#20 PIN
Request a Quote
Description
EN2997 RECEPT FLNG MT 3#20 PIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997S00803MN - PEI-Genesis
Philadelphia, PA, United States
EN2997 RECEPT FLNG MT 3#20 PIN

EN2997 RECEPT FLNG MT 3#20 PIN

Buy Now
Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity - 90T0681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity
90T0681
Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity 90T0681
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8-3 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8-3 POSITION, WALL; Product Range:EN2997 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997S00803MN 90T0681
Product Name Circular Connector, Receptacle, Size 8-3 Position, Wall; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details