TE Connectivity Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity EN2997KE62842B6

Description
983 42C 42#16 SKT PLUG
Request a Quote
Description
983 42C 42#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997KE62842B6 - PEI-Genesis
Philadelphia, PA, United States
983 42C 42#16 SKT PLUG

983 42C 42#16 SKT PLUG

Buy Now
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity - 43W8602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
43W8602
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity 43W8602
CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997KE62842B6 43W8602
Product Name Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers