TE Connectivity Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity EN2997KE61814F6

Description
983 14C 14#16 SKT PLUG
Request a Quote
Description
983 14C 14#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997KE61814F6 - PEI-Genesis
Philadelphia, PA, United States
983 14C 14#16 SKT PLUG

983 14C 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity - 43W8512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
43W8512
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity 43W8512
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997KE61814F6 43W8512
Product Name Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details