TE Connectivity Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity EN2997KE61814B7

Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity - 43W8510 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
43W8510
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity 43W8510
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8510
Product Name Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
N Female Bulkhead R/A PCB Mount Connector - ET-NFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-2022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers