983 7C 7#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch EN2997KE61407M6 | 43W8455 |
| Product Name | Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |