TE Connectivity Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity EN2997KE61407F6

Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity - 43W8452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
43W8452
Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity 43W8452
CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 7 POSITION, 14-7, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8452
Product Name Circular Connector, Plug, 7 Position, 14-7, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Backplane Connector Accessories - 609-4401-ND - DigiKey
Amphenol Communications Solutions
View Details
3 suppliers