TE Connectivity Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity EN2997KE61404B6

Description
983 4C 4#12 SKT PLUG
Request a Quote
Description
983 4C 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997KE61404B6 - PEI-Genesis
Philadelphia, PA, United States
983 4C 4#12 SKT PLUG

983 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity - 43W8437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
43W8437
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity 43W8437
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997KE61404B6 43W8437
Product Name Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details