983 3C 3#20 SKT PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 8-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch EN2997KE60803FN | 90T0661 |
| Product Name | Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |