TE Connectivity Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity EN2997K62842BN

Description
983 42C 42#16 SKT PLUG
Request a Quote
Description
983 42C 42#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K62842BN - PEI-Genesis
Philadelphia, PA, United States
983 42C 42#16 SKT PLUG

983 42C 42#16 SKT PLUG

Buy Now
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity - 43W8833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
43W8833
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity 43W8833
CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K62842BN 43W8833
Product Name Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details