TE Connectivity Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity EN2997K62461B6

Description
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity - 43W8823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
43W8823
Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity 43W8823
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8823
Product Name Circular Connector, Plug, 61 Position, 24-61, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909D4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details