TE Connectivity
983 12C 12#12 Pin Plug Deutsch - Te Connectivity
EN2997K62212AN
Description
983 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
983 12C 12#12 Pin Plug Deutsch - Te Connectivity
26X9569
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997K62212AN |
26X9569 |
|
Product Name
|
|
983 12C 12#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details