TE Connectivity Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity EN2997K62041AN

Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity - 43W8791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
43W8791
Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity 43W8791
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 20-41, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8791
Product Name Circular Connector, Plug, 41 Position, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers