TE Connectivity Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity EN2997K62039M7

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity - 43W8790 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
43W8790
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity 43W8790
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8790
Product Name Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers