TE Connectivity Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity EN2997K62039A7

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity - 43W8781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
43W8781
Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity 43W8781
CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, 20-39, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8781
Product Name Circular Connector, Plug, 39 Position, 20-39, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products