TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity EN2997K62016M7

Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity - 43W8772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
43W8772
Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity 43W8772
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8772
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details