TE Connectivity Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity EN2997K61814M7

Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity - 43W8748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
43W8748
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity 43W8748
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8748
Product Name Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details