TE Connectivity Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity EN2997K61814B6

Description
983 14C 14#16 SKT PLUG
Request a Quote
Description
983 14C 14#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61814B6 - PEI-Genesis
Philadelphia, PA, United States
983 14C 14#16 SKT PLUG

983 14C 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity - 43W8741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
43W8741
Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity 43W8741
CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, 18-14, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61814B6 43W8741
Product Name Circular Connector, Plug, 14 Position, 18-14, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers