TE Connectivity Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity EN2997K61610B7

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity - 43W8718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
43W8718
Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity 43W8718
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 16-10, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8718
Product Name Circular Connector, Plug, 10 Position, 16-10, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1333-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
3 suppliers
Cable Connectors - NCN-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers