TE Connectivity Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity EN2997K61415BN

Description
983 15C 15#20 SKT PLUG
Request a Quote
Description
983 15C 15#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61415BN - PEI-Genesis
Philadelphia, PA, United States
983 15C 15#20 SKT PLUG

983 15C 15#20 SKT PLUG

Buy Now
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity - 43W8705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
43W8705
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity 43W8705
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61415BN 43W8705
Product Name Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products