TE Connectivity Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity EN2997K61412FN

Description
983 12C 9#20 3#16 SKT PLUG
Request a Quote
Description
983 12C 9#20 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61412FN - PEI-Genesis
Philadelphia, PA, United States
983 12C 9#20 3#16 SKT PLUG

983 12C 9#20 3#16 SKT PLUG

Buy Now
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity - 43W8696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
43W8696
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity 43W8696
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61412FN 43W8696
Product Name Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

 - ALBKM12-RPBR5-S0 - Powell Electronics, Inc.
Specs
Mounting Rear
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201/352-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers