TE Connectivity Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity EN2997K61412F6

Description
983 12C 9#20 3#16 SKT PLUG
Request a Quote
Description
983 12C 9#20 3#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61412F6 - PEI-Genesis
Philadelphia, PA, United States
983 12C 9#20 3#16 SKT PLUG

983 12C 9#20 3#16 SKT PLUG

Buy Now
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity - 43W8697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
43W8697
Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity 43W8697
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61412F6 43W8697
Product Name Circular Connector, Plug, 12 Position, 14-12, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details