TE Connectivity Circular Connector, Plug, Size 14-7 Position, Cable; Product Range Deutsch - Te Connectivity EN2997K61407FN

Description
983 7C 7#16 SKT PLUG
Request a Quote
Description
983 7C 7#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61407FN - PEI-Genesis
Philadelphia, PA, United States
983 7C 7#16 SKT PLUG

983 7C 7#16 SKT PLUG

Buy Now
Circular Connector, Plug, Size 14-7 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14-7 Position, Cable; Product Range Deutsch - Te Connectivity
90T0667
Circular Connector, Plug, Size 14-7 Position, Cable; Product Range Deutsch - Te Connectivity 90T0667
CIRCULAR CONNECTOR, PLUG, SIZE 14-7 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 14-7 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61407FN 90T0667
Product Name Circular Connector, Plug, Size 14-7 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details