TE Connectivity Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity EN2997K61404B6

Description
983 4C 4#12 SKT PLUG
Request a Quote
Description
983 4C 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61404B6 - PEI-Genesis
Philadelphia, PA, United States
983 4C 4#12 SKT PLUG

983 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity - 43W8671 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
43W8671
Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity 43W8671
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61404B6 43W8671
Product Name Circular Connector, Plug, 4 Position, 14-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details