TE Connectivity Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity EN2997K61212F6

Description
983 12C 12#20 SKT PLUG
Request a Quote
Description
983 12C 12#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61212F6 - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 SKT PLUG

983 12C 12#20 SKT PLUG

Buy Now
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity - 43W8660 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
43W8660
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity 43W8660
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61212F6 43W8660
Product Name Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details