TE Connectivity Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity EN2997K61212B7

Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity - 43W8657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
43W8657
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity 43W8657
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W8657
Product Name Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers