TE Connectivity Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity EN2997K61212A6

Description
983 12C 12#20 PIN PLUG
Request a Quote
Description
983 12C 12#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K61212A6 - PEI-Genesis
Philadelphia, PA, United States
983 12C 12#20 PIN PLUG

983 12C 12#20 PIN PLUG

Buy Now
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity - 43W8652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
43W8652
Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity 43W8652
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 12-12, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K61212A6 43W8652
Product Name Circular Connector, Plug, 12 Position, 12-12, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details