TE Connectivity Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity EN2997K60803FN

Description
983 3C 3#20 SKT PLUG
Request a Quote
Description
983 3C 3#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997K60803FN - PEI-Genesis
Philadelphia, PA, United States
983 3C 3#20 SKT PLUG

983 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity - 90T0664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity
90T0664
Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity 90T0664
CIRCULAR CONNECTOR, PLUG, SIZE 8-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 8-3 POSITION, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997K60803FN 90T0664
Product Name Circular Connector, Plug, Size 8-3 Position, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers