TE Connectivity Electrical Heat Shrink Tubing EN2447-000

Description
Dimensions Diameter Supplied/Recovered : 235 / 130 MM  [9.25 / 5.12 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : ASIA, ANZPAC, China, AMERICAS, EMEA Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote Datasheet
Description
Dimensions Diameter Supplied/Recovered : 235 / 130 MM  [9.25 / 5.12 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : ASIA, ANZPAC, China, AMERICAS, EMEA Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - EN2447-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
EN2447-000
Electrical Heat Shrink Tubing EN2447-000
Dimensions Diameter Supplied/Recovered : 235 / 130 MM  [9.25 / 5.12 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink Tubing Product Availability : ASIA, ANZPAC, China, AMERICAS, EMEA Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105

Dimensions


  • Diameter Supplied/Recovered : 235 / 130 MM  [9.25 / 5.12 INCH ]

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1

Operation/Application


  • Equipment : Bus Bars

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : ASIA, ANZPAC, China, AMERICAS, EMEA

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EN2447-000
Product Name Electrical Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0201602004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 091525-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers