TE Connectivity Loadbreak Connections EN1892-000

Description
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Load Break Connection Product Type : Bushing Insert Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Load Break Connection Product Type : Bushing Insert Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - EN1892-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
EN1892-000
Loadbreak Connections EN1892-000
Body Features Compatible Conductor Material : Aluminium, Copper Electrical Characteristics Voltage Class (KV) : ≤ 25 Operation/Applicatio n Load Break Connection Product Type : Bushing Insert Product Availability Product Availability : Americas Product Type Features Bushing Type : 200A

Body Features


  • Compatible Conductor Material : Aluminium, Copper

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Operation/Application


  • Load Break Connection Product Type : Bushing Insert

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 200A
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN1892-000
Product Name Loadbreak Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Specs
Connector Type Military Connector
View Details