TE Connectivity Loadbreak Connections EN0432-000

Description
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Dimensions Loadbreak Connection Conductor Diameter (MM) : .85 - 1.01 Loadbreak Connection Insulation Diameter (MM) : 21.6 - 25.7 Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 25 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Elbow Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Insulation : Polymeric Loadbreak Connection Connector Type : Compression Loadbreak Connection Technology : Cold Applied
Request a Quote
Description
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Dimensions Loadbreak Connection Conductor Diameter (MM) : .85 - 1.01 Loadbreak Connection Insulation Diameter (MM) : 21.6 - 25.7 Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 25 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Elbow Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Insulation : Polymeric Loadbreak Connection Connector Type : Compression Loadbreak Connection Technology : Cold Applied
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - EN0432-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
EN0432-000
Loadbreak Connections EN0432-000
Body Features Loadbreak Connection Conductor Material : Aluminum/Copper Dimensions Loadbreak Connection Conductor Diameter (MM) : .85 - 1.01 Loadbreak Connection Insulation Diameter (MM) : 21.6 - 25.7 Electrical Characteristics Loadbreak Connection Voltage Class (KV) : ≤ 25 Industry Standards UL Rating : No Operation/Applicatio n Application Type : Loadbreak Elbow Product Availability Loadbreak Connection Product Availability : AMERICAS Product Type Features Bushing Type : 200A Insulation : Polymeric Loadbreak Connection Connector Type : Compression Loadbreak Connection Technology : Cold Applied

Body Features


  • Loadbreak Connection Conductor Material : Aluminum/Copper

Dimensions


  • Loadbreak Connection Conductor Diameter (MM) : .85 - 1.01
  • Loadbreak Connection Insulation Diameter (MM) : 21.6 - 25.7

Electrical Characteristics


  • Loadbreak Connection Voltage Class (KV) : ≤ 25

Industry Standards


  • UL Rating : No

Operation/Application


  • Application Type : Loadbreak Elbow

Product Availability


  • Loadbreak Connection Product Availability : AMERICAS

Product Type Features


  • Bushing Type : 200A
  • Insulation : Polymeric
  • Loadbreak Connection Connector Type : Compression
  • Loadbreak Connection Technology : Cold Applied
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN0432-000
Product Name Loadbreak Connections
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details