TE Connectivity Power Cable Terminations EN0230-000

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 250 - 1000 Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ] Length (Installed) : 600 MM  [23.622 INCH ] Sheath Outside Diameter : 73 - 100 MM  [2.87 - 3.93 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 600 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 250 - 1000 Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ] Length (Installed) : 600 MM  [23.622 INCH ] Sheath Outside Diameter : 73 - 100 MM  [2.87 - 3.93 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 600 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EN0230-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EN0230-000
Power Cable Terminations EN0230-000
Body Features Insulation Material : XLPE/EPR Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 250 - 1000 Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ] Length (Installed) : 600 MM  [23.622 INCH ] Sheath Outside Diameter : 73 - 100 MM  [2.87 - 3.93 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 600 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 8

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 250 - 1000
  • Compatible Insulation Diameter Range : 32.4 - 48. MM  [1.27 - 1.89 INCH ]
  • Length (Installed) : 600 MM  [23.622 INCH ]
  • Sheath Outside Diameter : 73 - 100 MM  [2.87 - 3.93 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years
  • Termination Length (MM) : 600

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EN0230-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 024079-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 223853-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 106019-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 053425-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details