TE Connectivity RF Antennas EMX2360A1-25UFL

Description
4.2GHz PCB Trace RF Antenna 2.3GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
4.2GHz PCB Trace RF Antenna 2.3GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EMX2360A1-25UFL-ND - DigiKey
Thief River Falls, MN, United States
4.2GHz PCB Trace RF Antenna 2.3GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

4.2GHz PCB Trace RF Antenna 2.3GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - EMX2360A1-25UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EMX2360A1-25UFL
RF Antennas EMX2360A1-25UFL
4.2GHz PCB Trace RF Antenna 2.3GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

4.2GHz PCB Trace RF Antenna 2.3GHz ~ 6GHz 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number EMX2360A1-25UFL-ND EMX2360A1-25UFL
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 4200.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers