TE Connectivity RF Antennas EMM00023-IT1

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EMM00023-IT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EMM00023-IT1
RF Antennas EMM00023-IT1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EMM00023-IT1
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details