Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 31.5 MM [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM [.511 INCH ] Expanded Inside Diameter (Min) : 35 MM [1.378 INCH ] Product Length : 250 MM [9.843 INCH ] Recovered Inside Diameter (Max) : 12 MM [.472 INCH ] Recovered Wall Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246, HD631.2
Packaging Features Spool Length : 200 M [656 FT ]
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Low Temperature Resistant, Liquid & Oil Resistance, Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Damage Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 31.5 MM [1.24 INCH ]
- Compatible Cable Diameter (Min) : 13 MM [.511 INCH ]
- Expanded Inside Diameter (Min) : 35 MM [1.378 INCH ]
- Product Length : 250 MM [9.843 INCH ]
- Recovered Inside Diameter (Max) : 12 MM [.472 INCH ]
- Recovered Wall Thickness (Max) : 2 MM [.079 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246, HD631.2
Packaging Features
- Spool Length : 200 M [656 FT ]
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, Low Temperature Resistant, Liquid & Oil Resistance, Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Damage Resistance