TE Connectivity Power Cable Terminations EM9072-000

Description
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200 Compatible Insulation Diameter Range (MM) : 49 - 78 Electrical Characteristics Voltage Class (KV) : ≤ 145 Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200 Compatible Insulation Diameter Range (MM) : 49 - 78 Electrical Characteristics Voltage Class (KV) : ≤ 145 Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EM9072-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EM9072-000
Power Cable Terminations EM9072-000
Body Features Insulation Material : XLPE Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200 Compatible Insulation Diameter Range (MM) : 49 - 78 Electrical Characteristics Voltage Class (KV) : ≤ 145 Packaging Features Packaging Quantity : 1 Product Type Features Cable Shield Style : Adaptable Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : XLPE

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 240 - 1200
  • Compatible Insulation Diameter Range (MM) : 49 - 78

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Cable Shield Style : Adaptable
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EM9072-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 106019-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 200445-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 289089-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 080771-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details