Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 5.6 MM [.22 INCH ] Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ] Tubing Size Range : 2.5 - 5.6 MM [.098 - .221 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Wrinkling, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Box
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 5.6 MM [.22 INCH ]
- Recovered Inside Diameter (Max) : 2.5 MM [.098 INCH ]
- Tubing Size Range : 2.5 - 5.6 MM [.098 - .221 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, VW-1
Operation/Application
- Mechanical Resistance : Wrinkling, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : China
Packaging Features
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
- Recovery Temperature (DEGC) : 90
- Tubing Flammability Type : Highly Flame-Retardant