TE Connectivity Force Sensors EM905-X-C00021

Description
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA, 0 - 10 VDC Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA, 0 - 10 VDC Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EM905-X-C00021 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EM905-X-C00021
Force Sensors EM905-X-C00021
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 4 - 20 mA, 0 - 10 VDC Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 11 - 300

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : 4 - 20 mA, 0 - 10 VDC

Product Type Features


  • Force Sensor Type : Digital Display Meter

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EM905-X-C00021
Product Name Force Sensors
Operating Temperature 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-200N-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFN10-10KN-S00002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 11030257-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN25-2KN-S20004 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers