TE Connectivity Heat Shrink Tubing EM8989-000

Description
Body Features Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia Pacific, Americas Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia Pacific, Americas Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM8989-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM8989-000
Heat Shrink Tubing EM8989-000
Body Features Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia Pacific, Americas Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Tubing Flammability Type : Flame-Retardant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Adhesive

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia Pacific, Americas

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing Kit
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : Moisture Resistant, Immersion Protection
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM8989-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 042045-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers