TE Connectivity Power Cable Terminations EM8598-011

Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - EM8598-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
EM8598-011
Power Cable Terminations EM8598-011
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
  • Compatible Insulation Diameter Range (MM) : 34 - 108

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Type Features


  • Cable Shield Style : AL-Wire, Copper Wire, Lead, CAS
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EM8598-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 024923-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 171713-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 109858N006 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 126312N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details