TE Connectivity Heat Shrink Tubing EM79426001

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Aviation Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 80 MM  [3.15 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : .79 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Aviation Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 80 MM  [3.15 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : .79 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM79426001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM79426001
Heat Shrink Tubing EM79426001
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Aviation Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Product Length : 80 MM  [3.15 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : .79 - 1.6 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Aviation Fuel
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ]
  • Product Length : 80 MM  [3.15 INCH ]
  • Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ]
  • Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]
  • Tubing Size Range : .79 - 1.6 MM  [.031 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Strain Relief, Abrasion Resistant, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM79426001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 004223-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details