TE Connectivity Heat Shrink Tubing EM79196001

Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Brake Fluid, Hydraulic Fluid, Battery Acid, Diesel Fuel, Antifreeze, Car Wash Detergent, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ] Product Length : 850 MM  [33.464 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Flexing, Cut-Through, Vibration, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : None Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Brake Fluid, Hydraulic Fluid, Battery Acid, Diesel Fuel, Antifreeze, Car Wash Detergent, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ] Product Length : 850 MM  [33.464 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Flexing, Cut-Through, Vibration, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : None Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM79196001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM79196001
Heat Shrink Tubing EM79196001
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Brake Fluid, Hydraulic Fluid, Battery Acid, Diesel Fuel, Antifreeze, Car Wash Detergent, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ] Product Length : 850 MM  [33.464 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Flexing, Cut-Through, Vibration, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : None Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Unleaded Gasoline, Brake Fluid, Hydraulic Fluid, Battery Acid, Diesel Fuel, Antifreeze, Car Wash Detergent, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ]
  • Product Length : 850 MM  [33.464 INCH ]
  • Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Flexing, Cut-Through, Vibration, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : None
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM79196001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 057233-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 003975-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Transitions & Breakouts - 062373-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers