TE Connectivity SolderSleeve Shield Terminators EM7793-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - EM7793-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
EM7793-000
SolderSleeve Shield Terminators EM7793-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 150

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ]
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : None

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Wire Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number EM7793-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 304639-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 292958N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 048673-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 092488-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details