TE Connectivity Heat Shrink Boots EM7576-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive Code : S1260 Molded Part Shape Code : 202K Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive Code : S1260 Molded Part Shape Code : 202K Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - EM7576-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
EM7576-000
Heat Shrink Boots EM7576-000
Body Features Material Code : 12 Material Systems Code : 200 Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive Code : S1260 Molded Part Shape Code : 202K Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : S1260
  • Molded Part Shape Code : 202K

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM7576-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 015189-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details