TE Connectivity ™ Heat Shrink Tubing - EM7505-000 EM7505-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983462-EM7505-000 Color: Black Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983462-EM7505-000 Color: Black Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM7505-000 - 983462-EM7505-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - EM7505-000
983462-EM7505-000
Heat Shrink Tubing - EM7505-000 983462-EM7505-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983462-EM7505-000 Color: Black Categories: Heat Shrink Tubing Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983462-EM7505-000
Color: Black
Categories: Heat Shrink Tubing
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 983462-EM7505-000
Product Name Heat Shrink Tubing - EM7505-000
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details