TE Connectivity Heat Shrink Tubing EM7500-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.15 MM  [.045 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.15 MM  [.045 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM7500-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM7500-000
Heat Shrink Tubing EM7500-000
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.15 MM  [.045 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : ZEROHAL Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.15 MM  [.045 INCH ]
  • Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .3

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -30 - 125 DEGC  [-22 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - EM7500-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EM7500-000
shrink tube EM7500-000
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EM7500-000 EM7500-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063677-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details