TE Connectivity Heat Shrink Tubing EM7153-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Diesel Fuel, Water, Lubricating Oil, Engine Cleaner, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 17 MM  [.669 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Diesel Fuel, Water, Lubricating Oil, Engine Cleaner, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 17 MM  [.669 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - EM7153-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
EM7153-000
Heat Shrink Tubing EM7153-000
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Diesel Fuel, Water, Lubricating Oil, Engine Cleaner, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 17 MM  [.669 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ES2000 Wall Type : Dual Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Transmission Fluid, Diesel Fuel, Water, Lubricating Oil, Engine Cleaner, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 17 MM  [.669 INCH ]
  • Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ]
  • Heat Shrink Tubing Size Range : 1.27 - 5.72 MM  [.05 - .225 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ES2000
  • Wall Type : Dual

Usage Conditions


  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Fluids, Abrasion, Strain
  • Operating Temperature Range (DEGC) : -40 - 130
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EM7153-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 020631-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 001310-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers